Ideal Industries, Inc. Ring Lug 83-0521

Description
BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0521 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0521
Ring Lug 83-0521
BEVELED, FUNNEL ENTRY TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 20 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BRAZED/BUTTED SEAMS PREVENT SPLITTING
  • BEVELED, FUNNEL ENTRY TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 20 PER CARTON STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • IDEAL[R] BRAND
  • MATERIAL TIN PLATED BRASS
  • BRAZED/BUTTED SEAMS PREVENT SPLITTING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0521
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details