Ideal Industries, Inc. Female Disconnect 83-9441

Description
FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V
Datasheet
Description
FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9441 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9441
Female Disconnect 83-9441
FUNNEL ENTRY TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V
  • FUNNEL ENTRY TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 300 V
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9441
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details