Ideal Industries, Inc. Datasheets for Wire Markers and Cable Markers
Wire markers and cable markers are used to label wires and cables.
Wire Markers and Cable Markers: Learn more
| Product Name | Notes |
|---|---|
| BEDROOM, LIVING ROOM, DRYER, WATER HEATER, SECURITY SYSTEM LEGEND USED ON LOAD CENTER | |
| HALF LENGTH PERFORATED, SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 45 LEGEND 10 PAGE(S) (10) 1 TO 45 QUANTITY PER LEGEND... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1 1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A, B, C LEGEND 10 PAGE(S) (150) A, B, C QUANTITY PER LEGEND IDEAL[R]... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH +, -, AC, DC, POS, NEG, GND, NEUT, SPARE, BLANK LEGEND 10 PAGE(S) (21) BLANK... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 0 TO 9 LEGEND 10 PAGE(S) (45) 0 TO 9 QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 15, 16 TO 90, A TO Z, +, -,/, 0 LEGEND 10 PAGE(S)... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 45 LEGEND 10 PAGE(S) (10) 1 TO 45 QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3, A, B, C, L1, L2, L3, T1, T2, T3 LEGEND 10 PAGE(S)... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z LEGEND 26 PAGE(S) (45) A TO Z QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z, 0 TO 15, +, -,/ LEGEND 10 PAGE(S) (10) A TO Z,... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH L1, L2, L3 LEGEND 10 PAGE(S) (150) L1, L2, L3 QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH T1, T2, T3 LEGEND 10 PAGE(S) (150) T1, T2, T3 QUANTITY PER LEGEND TEMPERATURE RANGE... | |
| SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 2-1/2 INCH MARKER LENGTH 1 INCH MARKER WIDTH BLANK WRITE-ON LEGEND 10 PAGE(S) 6 QUANTITY PER LEGEND WRITE-ON AREA SIZE 3/4 INCH X... | |
| SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 0 TO 9 LEGEND 10 PAGE(S) (45) 0 TO 9 QUANTITY PER LEGEND TEMPERATURE RATING -40... | |
| SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RATING -40... | |
| SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z, 0 TO 15, +, -,/ LEGEND 10 PAGE(S) (10) A TO Z, 0... | |
| SELF-STICKING, HALF LENGTH PERFORATED TYPE PLASTIC CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3 LEGEND (150) 1, 2 AND 3 QUANTITY PER LEGEND LEGEND COLOR... | |
| WRITE-ON TYPE 5 INCH MARKER LENGTH 1 INCH MARKER WIDTH BLANK WRITE-ON LEGEND 10 PAGE(S) 3 QUANTITY PER LEGEND WRITE-ON AREA SIZE 1 INCH X 1 INCH |