Ideal Industries, Inc. Twist On Wire Connector 30-640J

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 640 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 640 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-640J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-640J
Twist On Wire Connector 30-640J
RIBBED CAP, SWEPT WING, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 640 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • LIGHT BLUE COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 640 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-640J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details