Ideal Industries, Inc. Splice Connector 83-9371

Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 0.248 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
PARALLEL TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 0.248 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9371 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9371
Splice Connector 83-9371
PARALLEL TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 0.248 INCH MAX. INSULATION DIAMETER 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • PARALLEL TYPE
  • TIN PLATED BRASS MATERIAL
  • YELLOW COLOR
  • 0.248 INCH MAX. INSULATION DIAMETER
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 500 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9371
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Ring Terminals - 1788683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details