Ideal Industries, Inc. Push In Wire Connector 30-1039J

Description
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
Datasheet
Description
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1039J - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1039J
Push In Wire Connector 30-1039J
NYLON MATERIAL BLUE COLOR 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE UL 486-C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 150 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[T] BRAND SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H 39 MODEL
  • NYLON MATERIAL
  • BLUE COLOR
  • 14 TO 10 SOLID, 12 TO 10 STRANDED WIRE SIZE
  • UL 486-C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 150 PER JAR STANDARD PACKAGE
  • 3 PORT(S)
  • IN-SURE[T] BRAND
  • SIZE 0.78 INCH L X 0.86 INCH W X 0.45 INCH H
  • 39 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1039J
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details