Ideal Industries, Inc. Twist On Wire Connector 30-176

Description
RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL, REUSABLE 76B MODEL
Datasheet
Description
RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL, REUSABLE 76B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-176 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-176
Twist On Wire Connector 30-176
RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL, REUSABLE 76B MODEL
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 6 AWG WIRE SIZE
  • UL 486-C, CSA C22.2, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • FEATURES FLAME-RETARDANT SHELL, REUSABLE
  • 76B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-176
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details