Ideal Industries, Inc. Push In Wire Connector 30-190

Description
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
Datasheet
Description
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-190 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-190
Push In Wire Connector 30-190
BLACK COLOR 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 8 PORT(S) IN-SURE[R] BRAND 90 MODEL
  • BLACK COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 14 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • 8 PORT(S)
  • IN-SURE[R] BRAND
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-190
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details