Ideal Industries, Inc. Twist On Wire Connector 30-259

Description
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 59B MODEL
Datasheet
Description
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 59B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-259 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-259
Twist On Wire Connector 30-259
BLACK COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #14 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 302 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 59B MODEL
  • BLACK COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (3) #14 MAX. WIRE COMBINATION SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 5000 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 59B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-259
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Terminal Posts - 1796933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details