Ideal Industries, Inc. Crimp On Wire Connector 30-610

Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 10000 PER KEG STANDARD PACKAGE 410 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 10000 PER KEG STANDARD PACKAGE 410 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-610 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-610
Crimp On Wire Connector 30-610
ZINC PLATED STEEL MATERIAL (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 10000 PER KEG STANDARD PACKAGE 410 MODEL
  • ZINC PLATED STEEL MATERIAL
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (2) #14 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 10000 PER KEG STANDARD PACKAGE
  • 410 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-610
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details