Ideal Industries, Inc. Twist On Wire Connector 30-6162

Description
SWEPT WING TYPE GRAY/ORANGE, GRAY/RED COLOR (2) #20, (2) #16 MIN. WIRE COMBINATION SIZE (2) #14, (2) #10 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG, 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL LIVE ACTION SQUARE WIRE SPRING TYPE WEATHERPROOF[TM], 61[R]/62[R] BRAND CONSTRUCTIONAL FEATURE WEATHERPROOF, MOISTURE RESISTANT, CORROSION RESISTANT FLAMMABILITY RATING UL 94V-2 APPLICATION WET LOCATION, DAMP LOCATION
Datasheet
Description
SWEPT WING TYPE GRAY/ORANGE, GRAY/RED COLOR (2) #20, (2) #16 MIN. WIRE COMBINATION SIZE (2) #14, (2) #10 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG, 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL LIVE ACTION SQUARE WIRE SPRING TYPE WEATHERPROOF[TM], 61[R]/62[R] BRAND CONSTRUCTIONAL FEATURE WEATHERPROOF, MOISTURE RESISTANT, CORROSION RESISTANT FLAMMABILITY RATING UL 94V-2 APPLICATION WET LOCATION, DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-6162 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-6162
Twist On Wire Connector 30-6162
SWEPT WING TYPE GRAY/ORANGE, GRAY/RED COLOR (2) #20, (2) #16 MIN. WIRE COMBINATION SIZE (2) #14, (2) #10 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG, 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 10 PER CARD STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL LIVE ACTION SQUARE WIRE SPRING TYPE WEATHERPROOF[TM], 61[R]/62[R] BRAND CONSTRUCTIONAL FEATURE WEATHERPROOF, MOISTURE RESISTANT, CORROSION RESISTANT FLAMMABILITY RATING UL 94V-2 APPLICATION WET LOCATION, DAMP LOCATION
  • SWEPT WING TYPE
  • GRAY/ORANGE, GRAY/RED COLOR
  • (2) #20, (2) #16 MIN. WIRE COMBINATION SIZE
  • (2) #14, (2) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG, 18 TO 8 AWG WIRE SIZE
  • UL 486D, CSA, CE APPROVAL
  • 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 10 PER CARD STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • LIVE ACTION SQUARE WIRE SPRING TYPE
  • WEATHERPROOF[TM], 61[R]/62[R] BRAND
  • CONSTRUCTIONAL FEATURE WEATHERPROOF, MOISTURE RESISTANT, CORROSION RESISTANT
  • FLAMMABILITY RATING UL 94V-2
  • APPLICATION WET LOCATION, DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-6162
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details