Ideal Industries, Inc. Set Screw Wire Connector 30-311

Description
(1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 11 MODEL
Datasheet
Description
(1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-311 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-311
Set Screw Wire Connector 30-311
(1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 11 MODEL
  • (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE
  • (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-311
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details