Ideal Industries, Inc. Twist On Wire Connector 30-274

Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 74B MODEL
Datasheet
Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 74B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-274 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-274
Twist On Wire Connector 30-274
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, FIXED SPRING TYPE WIRE-NUT[R] BRAND MODEL 74B MODEL
  • POSITIVE GRIP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, FIXED SPRING TYPE
  • WIRE-NUT[R] BRAND
  • MODEL 74B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-274
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details