Ideal Industries, Inc. Twist On Wire Connector B2-1

Description
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B2 MODEL
Datasheet
Description
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - B2-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
B2-1
Twist On Wire Connector B2-1
FIN TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B2 MODEL
  • FIN TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • B-CAP[R] BRAND
  • MODEL B2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number B2-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details