Ideal Industries, Inc. Wire Connector Insulator Cover 2007B

Description
NYLON MATERIAL 2006S, 2008S SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE
Datasheet
Description
NYLON MATERIAL 2006S, 2008S SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Connector Insulator Cover - 2007B - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Connector Insulator Cover
2007B
Wire Connector Insulator Cover 2007B
NYLON MATERIAL 2006S, 2008S SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1000 PER BAG STANDARD PACKAGE
  • NYLON MATERIAL
  • 2006S, 2008S SPLICE CAP CRIMP CONNECTOR USED ON
  • UL, CSA APPROVAL
  • 600 V, 1000 V (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1000 PER BAG STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2007B
Product Name Wire Connector Insulator Cover
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details