Ideal Industries, Inc. Twist On Wire Connector 30-340

Description
SWEPT WING, RIBBED CAP, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.6 INCH WIDTH X 0.99 INCH HEIGHT 340 MODEL
Datasheet
Description
SWEPT WING, RIBBED CAP, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.6 INCH WIDTH X 0.99 INCH HEIGHT 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-340 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-340
Twist On Wire Connector 30-340
SWEPT WING, RIBBED CAP, HEX HEAD TYPE LIGHT BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA C22.2, CE, IEC APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND INSERT MATERIAL STEEL SIZE 0.48 INCH DIAMETER X 0.6 INCH WIDTH X 0.99 INCH HEIGHT 340 MODEL
  • SWEPT WING, RIBBED CAP, HEX HEAD TYPE
  • LIGHT BLUE COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE, IEC APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • INSERT MATERIAL STEEL
  • SIZE 0.48 INCH DIAMETER X 0.6 INCH WIDTH X 0.99 INCH HEIGHT
  • 340 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-340
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details