Ideal Industries, Inc. Splice Connector 83-3281

Description
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.358 INCH UL, CUL APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 12 TO 10 AWG COPPER CONDUCTOR SIZE WIDTH 0.807 INCH
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.358 INCH UL, CUL APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 12 TO 10 AWG COPPER CONDUCTOR SIZE WIDTH 0.807 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-3281 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-3281
Splice Connector 83-3281
BUTT TYPE TIN PLATED BRASS MATERIAL YELLOW COLOR 1.358 INCH UL, CUL APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 12 TO 10 AWG COPPER CONDUCTOR SIZE WIDTH 0.807 INCH
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • YELLOW COLOR
  • 1.358 INCH
  • UL, CUL APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • 12 TO 10 AWG COPPER CONDUCTOR SIZE
  • WIDTH 0.807 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-3281
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details