Ideal Industries, Inc. Twist On Wire Connector WT54-1

Description
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT54 MODEL
Datasheet
Description
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT54 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT54-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT54-1
Twist On Wire Connector WT54-1
CONTOURED WING TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT54 MODEL
  • CONTOURED WING TYPE
  • BLUE COLOR
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WINGTWIST[R] BRAND
  • WT54 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT54-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details