Ideal Industries, Inc. Wire Connector Insulator Cover 2007

Description
NYLON MATERIAL 2006S COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE
Datasheet
Description
NYLON MATERIAL 2006S COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Connector Insulator Cover - 2007 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Connector Insulator Cover
2007
Wire Connector Insulator Cover 2007
NYLON MATERIAL 2006S COPPER SPLICE CAP CRIMP CONNECTOR USED ON UL, CSA APPROVAL 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE
  • NYLON MATERIAL
  • 2006S COPPER SPLICE CAP CRIMP CONNECTOR USED ON
  • UL, CSA APPROVAL
  • 600 VOLT, 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2007
Product Name Wire Connector Insulator Cover
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Pin - 70182346 - Allied Electronics, Inc.
Keystone Electronics Corp.
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1788609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details