Ideal Industries, Inc. Female Disconnect 83-9521

Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet
Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9521 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9521
Female Disconnect 83-9521
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
  • FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.185 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9521
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crimping Kits - 102965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Features RoHS
View Details