Ideal Industries, Inc. Fork Lug 83-7031

Description
BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.134 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.134 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7031 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7031
Fork Lug 83-7031
BEVELED, FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE VINYL INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.134 INCH VOLTAGE RATING 600 V (MAXIMUM)
  • BEVELED, FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 10 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.134 INCH
  • VOLTAGE RATING 600 V (MAXIMUM)
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7031
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details