Ideal Industries, Inc. Twist On Wire Connector 30-851

Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 35000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
Datasheet
Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 35000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-851 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-851
Twist On Wire Connector 30-851
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 35000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND 451 MODEL
  • CONTOURED WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 35000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, EXPANDING, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • 451 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-851
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details