Ideal Industries, Inc. Twist On Wire Connector WT6-SK

Description
RIBBED CAP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT6 MODEL
Datasheet
Description
RIBBED CAP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT6-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT6-SK
Twist On Wire Connector WT6-SK
RIBBED CAP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL 486-C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WIRETWIST[T] BRAND FEATURES FLAME-RETARDANT SHELL WT6 MODEL
  • RIBBED CAP TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 8 AWG WIRE SIZE
  • UL 486-C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WIRETWIST[T] BRAND
  • FEATURES FLAME-RETARDANT SHELL
  • WT6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT6-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Snap In Solder Tab Terminal - 1272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details