Ideal Industries, Inc. Crimp On Wire Connector 30-646

Description
INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 600 V VOLTAGE RATING 10000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND NC-2212 MODEL
Datasheet
Description
INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 600 V VOLTAGE RATING 10000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND NC-2212 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-646 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-646
Crimp On Wire Connector 30-646
INSULATED TYPE (2) #22 MIN. WIRE COMBINATION SIZE (5) #18 MAX. WIRE COMBINATION SIZE 600 V VOLTAGE RATING 10000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE IDEAL[R] BRAND NC-2212 MODEL
  • INSULATED TYPE
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (5) #18 MAX. WIRE COMBINATION SIZE
  • 600 V VOLTAGE RATING
  • 10000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • IDEAL[R] BRAND
  • NC-2212 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-646
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data