Ideal Industries, Inc. Twist On Wire Connector 30-071

Description
POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 300 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.33 INCH DIAMETER X 0.58 INCH HEIGHT 71B MODEL
Datasheet
Description
POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 300 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.33 INCH DIAMETER X 0.58 INCH HEIGHT 71B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-071 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-071
Twist On Wire Connector 30-071
POSITIVE GRIP TYPE GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 300 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.33 INCH DIAMETER X 0.58 INCH HEIGHT 71B MODEL
  • POSITIVE GRIP TYPE
  • GRAY COLOR
  • (2) #22 MIN. WIRE COMBINATION SIZE
  • (2) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 300 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.33 INCH DIAMETER X 0.58 INCH HEIGHT
  • 71B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-071
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details