Ideal Industries, Inc. Twist On Wire Connector 30-841

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 341 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 341 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-841 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-841
Twist On Wire Connector 30-841
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, EXPANDING SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 341 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, EXPANDING SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • 341 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-841
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Terminal Posts - 1796906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details