Ideal Industries, Inc. Splice Connector 83-9281

Description
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9281 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9281
Splice Connector 83-9281
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • RED COLOR
  • 0.986 INCH
  • 0.157 INCH MAX. INSULATION DIAMETER
  • UL 774A, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9281
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details