Ideal Industries, Inc. Twist On Wire Connector 30-174

Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 74B MODEL
Datasheet
Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 74B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-174 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-174
Twist On Wire Connector 30-174
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND 74B MODEL
  • POSITIVE GRIP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 74B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-174
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details