Ideal Industries, Inc. Female Disconnect 84-9581

Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet
Description
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 84-9581 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
84-9581
Female Disconnect 84-9581
FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BRAZED/BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.185 INCH
  • FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 500 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BRAZED/BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.185 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9581
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Terminals - Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details