Ideal Industries, Inc. Twist On Wire Connector 30-3627

Description
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
Datasheet
Description
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-3627 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-3627
Twist On Wire Connector 30-3627
BLACK COLOR (2) #22 STRANDED MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL WELDED, 1-PIECE SPRING TYPE WIRE-NUT[R] BRAND 71B MODEL
  • BLACK COLOR
  • (2) #22 STRANDED MIN. WIRE COMBINATION SIZE
  • (2) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • WELDED, 1-PIECE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • 71B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-3627
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1787263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details