Ideal Industries, Inc. Splice Connector 84-9281

Description
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 84-9281 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
84-9281
Splice Connector 84-9281
BUTT TYPE TIN PLATED BRASS MATERIAL RED COLOR 0.986 INCH 0.157 INCH MAX. INSULATION DIAMETER UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • RED COLOR
  • 0.986 INCH
  • 0.157 INCH MAX. INSULATION DIAMETER
  • UL 774A, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9281
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details