Ideal Industries, Inc. Crimp On Wire Connector 30-148

Description
PRE-INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NC-8 MODEL
Datasheet
Description
PRE-INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NC-8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-148 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-148
Crimp On Wire Connector 30-148
PRE-INSULATED TYPE (4) #16 MIN. WIRE COMBINATION SIZE (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NC-8 MODEL
  • PRE-INSULATED TYPE
  • (4) #16 MIN. WIRE COMBINATION SIZE
  • (1) #12, (4) #14 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • NC-8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-148
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers