Ideal Industries, Inc. Twist On Wire Connector WT2-SK

Description
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
Datasheet
Description
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT2-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT2-SK
Twist On Wire Connector WT2-SK
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 50000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
  • POSITIVE GRIP TYPE
  • BLUE COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 50000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT2-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data