Ideal Industries, Inc. Twist On Wire Connector BGR-1

Description
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
Datasheet
Description
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - BGR-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
BGR-1
Twist On Wire Connector BGR-1
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
  • FIN TYPE
  • GREEN COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 14 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 221 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • BGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number BGR-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details