Ideal Industries, Inc. Twist On Wire Connector WT52-500JR

Description
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT52 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT52-500JR - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT52-500JR
Twist On Wire Connector WT52-500JR
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT52 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING SPRING TYPE
  • WINGTWIST[R] BRAND
  • MODEL WT52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT52-500JR
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details