Ideal Industries, Inc. Set Screw Wire Connector 30-310

Description
(1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 10 MODEL
Datasheet
Description
(1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 10 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-310 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-310
Set Screw Wire Connector 30-310
(1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 300 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 10 MODEL
  • (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE
  • (2) #14, (1) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 300 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 10 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-310
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details