Ideal Industries, Inc. Twist On Wire Connector 30-341J

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 750 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 341 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 750 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 341 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-341J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-341J
Twist On Wire Connector 30-341J
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 750 PER JAR STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 341 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 750 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 341 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-341J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details