Ideal Industries, Inc. Twist On Wire Connector 30-454

Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6 WITH (2) #8 MAX. WIRE COMBINATION SIZE 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 454[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6 WITH (2) #8 MAX. WIRE COMBINATION SIZE 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 454[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-454 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-454
Twist On Wire Connector 30-454
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE BLUE COLOR (3) #12 MIN. WIRE COMBINATION SIZE (1) #6 WITH (2) #8 MAX. WIRE COMBINATION SIZE 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 454[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
  • FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE
  • BLUE COLOR
  • (3) #12 MIN. WIRE COMBINATION SIZE
  • (1) #6 WITH (2) #8 MAX. WIRE COMBINATION SIZE
  • 12 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R], 454[R] BRAND
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-454
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details