Ideal Industries, Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| BARRIER TYPE 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE 20 TO 8 AWG (UL/CUL) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CUL) VOLTAGE RATING 50... | |
| BARRIER TYPE WHITE COLOR 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 30 AMP (UL),... | |
| BARRIER TYPE WHITE COLOR 22 TO 10 AWG (UL/CUL) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL/CUL) VOLTAGE RATING 35 AMP (UL/CUL) CURRENT RATING NO COVER TYPE 105 DEG C... | |
| BARRIER TYPE WHITE COLOR 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 20 AMP (UL),... | |
| CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE... | |
| CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMP (UL/CSA) CURRENT RATING NO COVER TYPE... | |
| CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE... | |
| CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE... | |
| CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE... | |
| CENTER SPACING, SHORTING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER... | |
| MINIATURE TYPE 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE UL APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 20 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON HOUSING... | |
| SHORTING TYPE 5 INCH L X 2 INCH W X 1.25 INCH H SIZE 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE... | |
| STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL... | |
| STANDARD TYPE 6 AWG TO 250 KCMIL WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL... | |
| STANDARD TYPE BLACK COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 85 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 85 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 65 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 65 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 35 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE BLACK COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 35 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE GRAY COLOR 18 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE GRAY COLOR 22 TO 10 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 30 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE GRAY COLOR 22 TO 10 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 30 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE GRAY COLOR 22 TO 14 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE GRAY COLOR 22 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE GRAY COLOR 22 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL... | |
| STANDARD TYPE WHITE COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 85 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE WHITE COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 85 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE WHITE COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 65 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE WHITE COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 65 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 35 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... | |
| STANDARD TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 35 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING... |