Ideal Industries, Inc. Twist On Wire Connector 30-451

Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 451[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 451[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-451 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-451
Twist On Wire Connector 30-451
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R], 451[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
  • FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • THERMOPLASTIC SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R], 451[R] BRAND
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-451
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details