Ideal Industries, Inc. Twist On Wire Connector 30-342

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE GRAY COLOR (3) #14 MIN. WIRE COMBINATION SIZE (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 342 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE GRAY COLOR (3) #14 MIN. WIRE COMBINATION SIZE (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 342 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-342 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-342
Twist On Wire Connector 30-342
RIBBED CAP, SWEPT WING, HEX HEAD TYPE GRAY COLOR (3) #14 MIN. WIRE COMBINATION SIZE (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL SQUARE WIRE SPRING TYPE TWISTER[R] BRAND MODEL 342 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • GRAY COLOR
  • (3) #14 MIN. WIRE COMBINATION SIZE
  • (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 6 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • MODEL 342 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-342
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data