Ideal Industries, Inc. Fork Lug 83-7231

Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 VOLT
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7231 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7231
Fork Lug 83-7231
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 VOLT
  • BEVELED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 VOLT
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7231
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details