Ideal Industries, Inc. Twist On Wire Connector 30-073

Description
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 20 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 73B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.44 INCH DIAMETER X 0.86 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 20 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 73B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.44 INCH DIAMETER X 0.86 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-073 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-073
Twist On Wire Connector 30-073
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE ORANGE COLOR (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE (2) #14 MAX. WIRE COMBINATION SIZE 20 TO 16 AWG WIRE SIZE UL 486C, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATING POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R], 73B[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 0.44 INCH DIAMETER X 0.86 INCH HEIGHT INSERT MATERIAL STEEL APPLICATION RESIDENTIAL, COMMERCIAL
  • FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE
  • ORANGE COLOR
  • (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE
  • (2) #14 MAX. WIRE COMBINATION SIZE
  • 20 TO 16 AWG WIRE SIZE
  • UL 486C, CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATING POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R], 73B[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 0.44 INCH DIAMETER X 0.86 INCH HEIGHT
  • INSERT MATERIAL STEEL
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-073
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details