Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 100 117
Product Name Notes
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
Axial 1
Molded Chip
Photoflash Strobe
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Dc Link Capacitors / Box
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Radial
Snap In
Vertical Chip
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz,...
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz,...
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 1.73 A @ 100 kHz,...
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.63 A @ 100 kHz,...
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz,...
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz,...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.5 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 3.7 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.1 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.8 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 930 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: — ESR: — RMS Current: — Length: 58mm Height: 50mm Thickness:...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 720 ESR: — RMS Current: — Length: 32mm Height: 33mm Thickness:...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 2.4 mΩ RMS Current: — Length: 43mm Height: 33.5mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 33.5mm...
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 6.1 mΩ RMS Current: — Length: 42mm Height: 32mm...
For New Design: Yes Capacitance: 12 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 12 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 57.5mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm...
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm...
For New Design: Yes Capacitance: 120 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 405 mA @ 100 kHz,...

<< Prev Next >>