The 126DCB900K2J is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls, rated for 900 WVDC and 1125 SVDC with a capacitance of 12 μF. It features a 2-lead configuration, measures 41.5mm × 40mm × 20mm, and supports a maximum RMS ripple current of 9.7 A at 10 kHz and +70°C with an ESR of 1.2 mΩ. Operating temperature range is -40°C to +85°C, with an insulation resistance of 3000 MΩ×μF at 100 VDC. The capacitor has a flame-retardant epoxy-filled plastic box (UL94V-0) and lead-free tinned copper terminations (RoHS compliant). Life expectancy exceeds 100,000 hours at 70°C and 900 WVDC.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126DCB900K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |