Cornell Dubilier Film Capacitors 150332J630BB

Description
CAP FILM 3300PF 5% 630VDC AXIAL
Datasheet
Description
CAP FILM 3300PF 5% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150332J630BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150332J630BB
Film Capacitors 150332J630BB
CAP FILM 3300PF 5% 630VDC AXIAL

CAP FILM 3300PF 5% 630VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 3300Pf, 630V, 5%, Axial; Dielectric Type Cornell Dubilier - 05N0161 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3300Pf, 630V, 5%, Axial; Dielectric Type Cornell Dubilier
05N0161
Film Capacitor, 3300Pf, 630V, 5%, Axial; Dielectric Type Cornell Dubilier 05N0161
FILM CAPACITOR, 3300PF, 630V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3300PF, 630V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150332J630BB 05N0161
Product Name Film Capacitors Film Capacitor, 3300Pf, 630V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers