The 128FSB360XGFZ is an aluminum electrolytic capacitor designed for photoflash strobe applications, with a rated voltage of 360 VDC, capacitance of 1200 µF, and a snap-in mounting style. Its dimensions are 40 mm in diameter and 60 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for dissipation factor, leakage current, and capacitance change under charge/discharge cycling and shelf life testing at 70°C. The ESR at 120 Hz and 20°C is 0.123 Ω.
Datasheet Summary Powered by GS/AI
The 128FSB360XGFZ is an aluminum electrolytic capacitor designed for photoflash strobe applications, with a rated voltage of 360 VDC, capacitance of 1200 µF, and a snap-in mounting style. Its dimensions are 40 mm in diameter and 60 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for dissipation factor, leakage current, and capacitance change under charge/discharge cycling and shelf life testing at 70°C. The ESR at 120 Hz and 20°C is 0.123 Ω.