Film capacitors for high AC voltage and high current applications, such as induction heating and tank circuits, with a capacitance of 1.33 μF, rated for 200 kVAR at 600 A RMS current and 450 VAC. The part has a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. It features self-healing construction, polypropylene dielectric, UL94V0 flame retardancy, and a maximum ESR of 0.4 mΩ at 100 kHz with a self inductance less than 3 nH. The device is mounted in a 2CM6 style with dimensions of 30.2 mm in length, 30 mm in height, and 68 mm in width.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.33µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.33µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.33UF 600VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC2600K2CM6 | 135HC2600K2CM6-ND | 2002-135HC2600K2CM6 | 135HC2600K2CM6 | 135HC2600K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF |