The 129LMH035MZEC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 12,000 µF, designed for use in filtering and switching power supply applications. It features a 35 mm diameter and 25 mm length, and operates within a temperature range of -40°C to +105°C. The capacitor has a maximum ESR of 55.26 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.5 A RMS at 105°C. It meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% of initial value, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH035MZEC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |