The 129LMB025M2DD is a 25 V aluminum electrolytic capacitor with a capacitance of 12,000 µF, operating at +105°C with a 3,000-hour load life. It has a maximum RMS ripple current of 3.2 A at 120 Hz, an ESR of 62.17 mΩ, and dimensions of 30 mm in diameter by 30 mm in height. The capacitor supports a capacitance tolerance of +20% and meets the specified leakage current of less than 100% of the maximum rated value. The operating temperature range is from -40°C to +105°C, with ripple current multipliers applied per voltage band. Its terminal style is listed under Code D with a 30 mm diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB025M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |